onsemi 5V SOIC Logic IC MC74AC11DR2G

Description
Triple 3-Input AND Gate IC, SOIC, CMOS, 5V Product overview: MC74AC11DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC11DR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Triple 3-Input AND Gate IC, SOIC, CMOS, 5V Product overview: MC74AC11DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC11DR2G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74AC11DR2G is a triple 3-input AND gate from Quarktwin Technology Ltd., designed using high-performance silicon-gate CMOS technology. It features outputs capable of sourcing or sinking up to 24 mA, making it suitable for a variety of digital logic applications. The device is available in a Pb-free SOIC-14 package and is compatible with TTL inputs in the ACT version. It operates over a supply voltage range of 2.0V to 6.0V for AC devices and 4.5V to 5.5V for ACT devices. The recommended operating temperature range is from -40°C to +85°C. The device also offers robust ESD protection, with withstand voltages exceeding 2000V for the human body model. This product is ideal for engineers looking for reliable and efficient logic gate solutions in their designs.

Datasheet Summary
Powered by GS/AI

The MC74AC11DR2G is a triple 3-input AND gate from Quarktwin Technology Ltd., designed using high-performance silicon-gate CMOS technology. It features outputs capable of sourcing or sinking up to 24 mA, making it suitable for a variety of digital logic applications. The device is available in a Pb-free SOIC-14 package and is compatible with TTL inputs in the ACT version. It operates over a supply voltage range of 2.0V to 6.0V for AC devices and 4.5V to 5.5V for ACT devices. The recommended operating temperature range is from -40°C to +85°C. The device also offers robust ESD protection, with withstand voltages exceeding 2000V for the human body model. This product is ideal for engineers looking for reliable and efficient logic gate solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
705-MC74AC11DR2G
5V SOIC Logic IC 705-MC74AC11DR2G
Triple 3-Input AND Gate IC, SOIC, CMOS, 5V Product overview: MC74AC11DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC11DR2G can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, SOIC, CMOS, 5V Product overview: MC74AC11DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC11DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74AC11DR2G - 022725-MC74AC11DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC11DR2G
022725-MC74AC11DR2G
Logic - Logic - Gates and Inverters - MC74AC11DR2G 022725-MC74AC11DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022725-MC74AC11DR2G Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022725-MC74AC11DR2G
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Logic Gates - 8062157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8062157P
Logic Gates 8062157P
MC74AC11DR2G, LOG CMOS GATE AND TRPL

MC74AC11DR2G, LOG CMOS GATE AND TRPL

Supplier's Site
Logic Gates - 8062157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8062157
Logic Gates 8062157
MC74AC11DR2G, LOG CMOS GATE AND TRPL

MC74AC11DR2G, LOG CMOS GATE AND TRPL

Supplier's Site
Logic Gates - 1630572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1630572
Logic Gates 1630572
MC74AC11DR2G, LOG CMOS GATE AND TRPL

MC74AC11DR2G, LOG CMOS GATE AND TRPL

Supplier's Site
 - MC74AC11DR2G - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - MC74AC11DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC11DR2GOSDKR-ND
Gates and Inverters MC74AC11DR2GOSDKR-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74AC11DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC11DR2GOSTR-ND
Gates and Inverters MC74AC11DR2GOSTR-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74AC11DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC11DR2GOSCT-ND
Gates and Inverters MC74AC11DR2GOSCT-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
And Gate, Tri, 3 I/p, Soic-14; Logic Family / Base Number Onsemi - 42Y0596 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Tri, 3 I/p, Soic-14; Logic Family / Base Number Onsemi
42Y0596
And Gate, Tri, 3 I/p, Soic-14; Logic Family / Base Number Onsemi 42Y0596
AND GATE, TRI, 3 I/P, SOIC-14; Logic Family / Base Number:74AC11; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes

AND GATE, TRI, 3 I/P, SOIC-14; Logic Family / Base Number:74AC11; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74AC11DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC11DR2G
Gates and Inverters MC74AC11DR2G
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74AC11DR2G
Logic Gates MC74AC11DR2G
Logic Gates 2-6V Triple 3-Input AND

Logic Gates 2-6V Triple 3-Input AND

Buy Now Datasheet
Gates and Inverters - MC74AC11DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74AC11DR2G
Gates and Inverters MC74AC11DR2G
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74AC11DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC11DR2G
Logic - Gates and Inverters MC74AC11DR2G
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC11DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC11DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC11DR2G
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74AC11DR2G 022725-MC74AC11DR2G 8062157P 8062157 MC74AC11DR2G MC74AC11DR2GOSDKR-ND 42Y0596 MC74AC11DR2G MC74AC11DR2G MC74AC11DR2G MC74AC11DR2G MC74AC11DR2G
Product Name 5V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74AC11DR2G Logic Gates Logic Gates Gates and Inverters And Gate, Tri, 3 I/p, Soic-14; Logic Family / Base Number Onsemi Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; AND GATE NOT; AND; AND Gate AND; AND AND; And AND AND AND; AND Gate AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 6V 2 V ~ 6 V 6 v 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Inputs 3 3 3 3 3 3 3 3
Propagation Delay 8.5 ns 8 ns 10 ns 8 ns 8 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100102FCQL - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Quad 2-input OR gate - 74AHCT32BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details