Triple 3-Input CMOS AND Gate, SOIC-14 Product overview: MC74AC11DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC11DG can be used for catalog matching and distributor lookup.
AND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 126133-MC74AC11DG
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
AND Gate IC 3 Channel 14-SOIC
IC GATE AND 3CH 3-INP 14SOIC
TRIPLE 3-INPUT POSITIVE-AND GATES
IC GATE AND 3CH 3-INP 14SOIC
AND Gate IC 3 Channel 14-SOIC
AND GATE, 3 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74AC11; Logic IC Family:74AC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
IC GATE AND 3CH 3-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74AC11DG | MC74AC11DG | 126133-MC74AC11DG | MC74AC11DGOS-ND | MC74AC11DG | 70100510 | MC74AC11DG | MC74AC11DG | 71J5564 | MC74AC11DG |
| Product Name | SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74AC11DG | Gates and Inverters | Logic - Gates and Inverters | TRIPLE 3-INPUT POSITIVE-AND GATES | Gates and Inverters | Gates and Inverters | And Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; AND GATE | AND | NOT; AND; AND Gate | AND | NOT; AND | AND | AND; AND Gate | AND; AND Gate | AND | |
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | 2V ~ 6V | ||||
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 8 ns | 8 ns | 8 ns | 8 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |