NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDIP14
NAND Gate IC 3 Channel 14-PDIP
IC GATE NAND 3CH 3-INP 14DIP
NAND Gate IC 3 Channel 14-PDIP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC10NG | MC74AC10NG-ND | MC74AC10NG | MC74AC10NG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | |||
| IC Package Type | DIP; Other; DIP14 | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 3 | 3 |