NAND Gate 3-Element 3-IN CMOS Automotive 14-Pin PDIP Rail Product overview: MC74AC10N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC10N can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-PDIP
NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDIP14
Manufacturer: ON Semiconductor
Win Source Part Number: 1219113-MC74AC10N
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 3
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Part Status: Obsolete(EOL)
Family Name: MC74AC10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): SN74AC10NE4; CD74AC10EE4; 74AC10PC;
Introduction Date: April 09, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
NAND Gate IC 3 Channel 14-PDIP
IC GATE NAND 3CH 3-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74AC10N | MC74AC10N-ND | MC74AC10N | 1219113-MC74AC10N | MC74AC10N | MC74AC10N |
| Product Name | Automotive Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74AC10N | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND; NAND | NAND | AND; NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND |
| Logic Family | AC | CMOS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Pin Count | 14 | |||||
| IC Package Type | Other; PDIP | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; DIP14 | DIP | DIP; Other; 14-DIP (0.300\", 7.62mm) |