NAND Gate IC 3 Channel 14-SOIC
NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 883568-MC74AC10DR2
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 3 Channel - 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74AC10
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74AC10DR2OSCT, MC74AC10DR2OSDKR, MC74AC10DR2OSTR
NAND Gate 3-Element 3-IN CMOS Automotive 14-Pin SOIC N T/R Product overview: MC74AC10DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC10DR2 can be used for catalog matching and distributor lookup.
IC GATE NAND 3CH 3-INP 14SOIC
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC10DR2OSTR-ND | MC74AC10DR2 | 883568-MC74AC10DR2 | 705-MC74AC10DR2 | MC74AC10DR2 | MC74AC10DR2 | MC74AC10DR2 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74AC10DR2 | Automotive SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT | NAND; NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | ||||
| Inputs | 3 | 3 | |||||
| Propagation Delay | 7 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |