MC74AC10DG, LOG CMOS GATE NAND TRPL
MC74AC10DG, LOG CMOS GATE NAND TRPL
NAND Gate IC 3 Channel 14-SOIC
Triple 3-Input NAND Gate, SOIC, CMOS, 5V, 7ns PD Product overview: MC74AC10DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC10DG can be used for catalog matching and distributor lookup.
Triple 3-Input NAND Gate
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
Logic Gates 2-6V Triple 3-Input NAND
IC GATE NAND 3CH 3-INP 14SOIC
NAND GATE, 3 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74AC10; Logic IC Family:74AC; Supply Voltage Min:2V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 8062148 | 8062148P | MC74AC10DG-ND | 705-MC74AC10DG | MC74AC10DG | MC74AC10DG | MC74AC10DG | MC74AC10DG | MC74AC10DG | 42K0767 |
| Product Name | Logic Gates | Logic Gates | Gates and Inverters | 5V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Nand Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi | |
| Gate Type | AND; NAND; Nand | AND; NAND; NAND | NAND | NAND; NAND GATE | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND | ||
| Supply Voltage | 6 v | 2V ~ 6V | 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |||||
| Logic Family | TTL; Nand | NAND | ||||||||
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 10.5 ns | 7 ns | 7 ns |