AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
Quad 2-Input AND Gate, TSSOP-14, 2500-REEL Product overview: MC74AC08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC08DTR2G can be used for catalog matching and distributor lookup.
Quad 2-Input AND Gate
Manufacturer: ON Semiconductor
Win Source Part Number: 022724-MC74AC08DTR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC08; Logic IC Family:74AC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
Logic Gates 2-6V Quad 2-Input AND
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC08DTR2GOSCT-ND | 705-MC74AC08DTR2G | MC74AC08DTR2G | 022724-MC74AC08DTR2G | MC74AC08DTR2G | MC74AC08DTR2G | MC74AC08DTR2G | MC74AC08DTR2G | 42K0764 | MC74AC08DTR2G |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74AC08DTR2G | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | |
| Gate Type | AND | AND; AND GATE | AND | NOT; AND; AND Gate | AND; AND Gate | AND; AND Gate | AND | NOT; AND | ||
| Supply Voltage | 2V ~ 6V | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 7.5 ns | 9.5 ns | 7.5 ns | 7.5 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |