onsemi Logic - Logic - Gates and Inverters - MC74AC08DR2G MC74AC08DR2G

Description
Quad 2-Input AND Gate
Request a Quote Datasheet
Description
Quad 2-Input AND Gate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74AC08DR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input AND Gate

Quad 2-Input AND Gate

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74AC08DR2G - 006450-MC74AC08DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC08DR2G
006450-MC74AC08DR2G
Logic - Logic - Gates and Inverters - MC74AC08DR2G 006450-MC74AC08DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 006450-MC74AC08DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 006450-MC74AC08DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Gates and Inverters - MC74AC08DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC08DR2GOSDKR-ND
Gates and Inverters MC74AC08DR2GOSDKR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74AC08DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC08DR2GOSCT-ND
Gates and Inverters MC74AC08DR2GOSCT-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74AC08DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC08DR2GOSTR-ND
Gates and Inverters MC74AC08DR2GOSTR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MC74AC08DR2G
Quad 5V SOIC Logic IC 705-MC74AC08DR2G
Quad 2-Input AND Gate IC, CMOS, SOIC, 5V Product overview: MC74AC08DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC08DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, SOIC, 5V Product overview: MC74AC08DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC08DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC08DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC08DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC08DR2G
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
MC74AC08DR2G
Logic ICs >> Gates MC74AC08DR2G
2V~6V 4uA 4 7.5ns@5V,50pF AND Gate SOIC-14 Gates ROHS

2V~6V 4uA 4 7.5ns@5V,50pF AND Gate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74AC08DR2G
Logic Gates MC74AC08DR2G
Logic Gates 2-6V Quad 2-Input AND

Logic Gates 2-6V Quad 2-Input AND

Buy Now Datasheet
Logic - Gates and Inverters - MC74AC08DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC08DR2G
Logic - Gates and Inverters MC74AC08DR2G
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi - 50AC6019 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
50AC6019
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi 50AC6019
AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC;RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC;RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74AC08DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC08DR2G
Gates and Inverters MC74AC08DR2G
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14-SOIC - 598-MC74AC08DR2G - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-SOIC
598-MC74AC08DR2G
IC GATE AND 4CH 2-INP 14-SOIC 598-MC74AC08DR2G
IC GATE AND 4CH 2-INP 14-SOIC

IC GATE AND 4CH 2-INP 14-SOIC

Supplier's Site
Gates and Inverters - MC74AC08DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74AC08DR2G
Gates and Inverters MC74AC08DR2G
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74AC08DR2G 006450-MC74AC08DR2G MC74AC08DR2GOSDKR-ND 705-MC74AC08DR2G MC74AC08DR2G MC74AC08DR2G MC74AC08DR2G MC74AC08DR2G 50AC6019 MC74AC08DR2G 598-MC74AC08DR2G MC74AC08DR2G
Product Name Logic - Logic - Gates and Inverters - MC74AC08DR2G Gates and Inverters Quad 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Logic Gates Logic - Gates and Inverters And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi Gates and Inverters IC GATE AND 4CH 2-INP 14-SOIC Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND AND NOT; AND AND; AND Gate AND; AND Gate AND AND; AND Gate
IC Package Type SOIC; Other; SOIC-14 NB SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 2 V ~ 6 V 2V ~ 6V 6V 2V~6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 6V 2V ~ 6V 5V; 5V 2V ~ 6V
Inputs 2 2 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers