AND Gate IC 4 Channel 14-SOIC
Quad 2-Input AND Gate, CMOS, SOIC, 5V Product overview: MC74AC08DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC08DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 106124-MC74AC08DG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates 2-6V Quad 2-Input AND
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC, QUAD AND GATE, SMD; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC; Logic IC RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC08DGOS-ND | 705-MC74AC08DG | 106124-MC74AC08DG | MC74AC08DG | MC74AC08DG | MC74AC08DG | MC74AC08DG | 61M7734 | MC74AC08DG | MC74AC08DG |
| Product Name | Gates and Inverters | Quad 5V SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74AC08DG | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Quad And Gate, Smd; Logic Family / Base Number Onsemi | Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | NOT; AND; AND Gate | AND | NOT; AND | AND | AND; AND | AND; AND Gate | AND; AND Gate | |
| Supply Voltage | 2V ~ 6V | 6V | 2 V ~ 6 V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 6V | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |