Inverter IC 6 Channel Open Drain 14-SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1219107-MC74AC05DR2G
Series: 74AC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Family Name: MC74AC05
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): TC74AC05FN(M); TC74AC05FN(F,M); TC74AC05FN-ELP;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Hex Inverter, Open-Drain, SOIC, 6-Ch, CMOS, 9ns Product overview: MC74AC05DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC05DR2G can be used for catalog matching and distributor lookup.
IC INVERTER OD 6CH 1IN 14SOIC
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74AC05; Logic IC Family:74AC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
Inverter IC 6 Channel Open Drain 14-SOIC
IC INVERTER OD 6CH 6-INP 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC05DR2GOSDKR-ND | 1219107-MC74AC05DR2G | 705-MC74AC05DR2G | MC74AC05DR2G | 71J5562 | MC74AC05DR2G | MC74AC05DR2G |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74AC05DR2G | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Output Type | Open Drain | ||||||
| Inputs | 1 | 6 | 6 | 1 | 1 | ||
| Propagation Delay | 6 ns | 6 ns | 9 ns |