Hex Inverter, 6-Ch, CMOS, SOIC, 2V-6V, 24mA Product overview: MC74AC05DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC05DG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-SOIC
INVERTER, HEX, 1 I/P, SOIC-14; Logic Family / Base Number:74AC05; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes
IC INVERTER OD 6CH 1IN 14SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74AC05DG | MC74AC05DGOS-ND | 30AC9843 | MC74AC05DG | MC74AC05DG |
| Product Name | 2V 6V 24mA SOIC Logic IC | Gates and Inverters | Inverter, Hex, 1 I/p, Soic-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 6V | 2V ~ 6V | 6V | 2V ~ 6V | |
| Inputs | 6 | 1 | 1 | 1 | |
| Propagation Delay | 9 ns | 6 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |