onsemi Logic - Logic - Gates and Inverters - MC74AC05DG MC74AC05DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 766886-MC74AC05DG Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Family Name: MC74AC05 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): TC74AC05FN(ELF,M); TC74AC05FN(M); TC74AC05FN(F,M); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 766886-MC74AC05DG Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Family Name: MC74AC05 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): TC74AC05FN(ELF,M); TC74AC05FN(M); TC74AC05FN(F,M); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC05DG - 766886-MC74AC05DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC05DG
766886-MC74AC05DG
Logic - Logic - Gates and Inverters - MC74AC05DG 766886-MC74AC05DG
Manufacturer: ON Semiconductor Win Source Part Number: 766886-MC74AC05DG Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Family Name: MC74AC05 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): TC74AC05FN(ELF,M); TC74AC05FN(M); TC74AC05FN(F,M); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 766886-MC74AC05DG
Series: 74AC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Family Name: MC74AC05
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): TC74AC05FN(ELF,M); TC74AC05FN(M); TC74AC05FN(F,M);
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 766886-MC74AC05DG
Product Name Logic - Logic - Gates and Inverters - MC74AC05DG
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details