The MC74AC04N is a hex inverter from Quarktwin Technology Ltd., designed for high-performance applications utilizing silicon-gate CMOS technology. It features a maximum output current capability of 24 mA, making it suitable for driving various loads. The device is available in both SOIC-14 and TSSOP-14 packages, and it is Pb-free, aligning with modern environmental standards. The recommended operating voltage for the MC74AC04N ranges from 2.0 V to 6.0 V for AC versions and 4.5 V to 5.5 V for ACT versions. It operates effectively within a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. The device also boasts a high ESD withstand voltage of over 2000 V, enhancing its robustness against electrostatic discharge. Engineers considering this inverter should note its TTL-compatible inputs in the ACT version, which facilitates integration with TTL logic families. The propagation delay times are competitive, with typical values around 4.5 ns at 5.0 V, making it suitable for high-speed applications. Overall, the MC74AC04N is a versatile choice for projects requiring reliable and efficient signal inversion.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219104-MC74AC04N
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Part Status: Obsolete(EOL)
Family Name: MC74AC04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): HD74AC04P-E; HD74AC04P;
Introduction Date: April 09, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Inverter IC 6 Channel 14-PDIP
AC SERIES, HEX 1-INPUT INVERT GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC74AC04N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC04N can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-PDIP
IC INVERTER 6CH 1IN 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219104-MC74AC04N | MC74AC04N-ND | 705-MC74AC04N | MC74AC04N | MC74AC04N |
| Product Name | Logic - Logic - Gates and Inverters - MC74AC04N | Gates and Inverters | DIP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | Buffer, Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | |
| Inputs | 6 | 1 | 1 | 1 | |
| Propagation Delay | 7 ns | 7 ns | 7 ns | ||
| Low Level Output Current (Sink) | 24 mA | 24 mA |