onsemi Logic - Logic - Gates and Inverters - MC74AC04DR MC74AC04DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 732491-MC74AC04DR Manufacturer Homepage: www.onsemi.com Reference case: SOP14 Reference Date Code: 1311+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 732491-MC74AC04DR Manufacturer Homepage: www.onsemi.com Reference case: SOP14 Reference Date Code: 1311+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC04DR - 732491-MC74AC04DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC04DR
732491-MC74AC04DR
Logic - Logic - Gates and Inverters - MC74AC04DR 732491-MC74AC04DR
Manufacturer: ON Semiconductor Win Source Part Number: 732491-MC74AC04DR Manufacturer Homepage: www.onsemi.com Reference case: SOP14 Reference Date Code: 1311+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 732491-MC74AC04DR
Manufacturer Homepage: www.onsemi.com
Reference case: SOP14
Reference Date Code: 1311+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Logic IC - 705-MC74AC04DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: MC74AC04DR from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC04DR can be used for catalog matching and distributor lookup.

Product overview: MC74AC04DR from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC04DR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 732491-MC74AC04DR 705-MC74AC04DR
Product Name Logic - Logic - Gates and Inverters - MC74AC04DR Logic IC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
8-bit 8BIT Logic IC - 712-74AHC164BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
2 suppliers
Logic - Gates and Inverters - 54F11LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details
Logic IC - 705-4070BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type XOR
IC Package Type Other; Bulk
View Details
3 suppliers