The Inverter, Hex, 1 I/p, Soic-14 from Onsemi is a high-performance silicon-gate CMOS device designed for various logic applications. It features a single input and can source or sink up to 24 mA of output current. The device operates within a supply voltage range of 2.0V to 6.0V, making it suitable for both low and standard voltage applications. It is available in a 14-pin SOIC package and is RoHS compliant, ensuring it meets environmental standards. The inverter is characterized by TTL compatible inputs in the ACT version, providing versatility in interfacing with other logic families. With a storage temperature range of -65°C to +150°C and a maximum power dissipation of 125 mW at 85°C, this component is designed for reliability in various operating conditions.
Hex Inverter IC, 6-Gate, CMOS, SOIC-14, 5V, 24mA Output Product overview: MC74AC04DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC04DG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
INVERTER, HEX, 1 I/P, SOIC-14; Logic Family / Base Number:74AC04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14SOIC
IC INVERTER 6CH 1IN 14SOIC
INVERTER, AC SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74AC04DG | 1844267 | MC74AC04DGOS-ND | MC74AC04DG | 81Y6617 | MC74AC04DG | MC74AC04DG | 18726262 |
| Product Name | 5V 24mA SOIC Logic IC | Inverters ICs | Gates and Inverters | Gates and Inverters | Inverter, Hex, 1 I/p, Soic-14; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |||
| Inputs | 6 | 1 | 1 | 1 | ||||
| Propagation Delay | 10 ns | 9 ns | 7 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |