onsemi Logic - Logic - Gates and Inverters - MC74AC04DG MC74AC04DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883567-MC74AC04DG Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MC74AC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74AC04DG-ND, MC74AC04DGOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883567-MC74AC04DG Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MC74AC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74AC04DG-ND, MC74AC04DGOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC04DG - 883567-MC74AC04DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC04DG
883567-MC74AC04DG
Logic - Logic - Gates and Inverters - MC74AC04DG 883567-MC74AC04DG
Manufacturer: ON Semiconductor Win Source Part Number: 883567-MC74AC04DG Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MC74AC04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74AC04DG-ND, MC74AC04DGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 883567-MC74AC04DG
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC74AC04
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74AC04DG-ND, MC74AC04DGOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 883567-MC74AC04DG
Product Name Logic - Logic - Gates and Inverters - MC74AC04DG
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1581859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
Dual Quad Operational Amplifier IC - 687-LT1463CN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
12 GHz 12W Rf Amplifier - 860-QPA2612TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details