NOR Gate IC 4 Channel 14-PDIP
NOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14
NOR Gate IC 4 Channel 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC02NGOS-ND | MC74AC02NG | MC74AC02NG | MC74AC02NG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 6.5 ns | |||
| Low Level Output Current (Sink) | 24 mA |