onsemi Quad 6V TSSOP Logic IC MC74AC02DTR2G

Description
Quad 2-Input NOR Gate
Request a Quote Datasheet
Description
Quad 2-Input NOR Gate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74AC02DTR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NOR Gate

Quad 2-Input NOR Gate

Supplier's Site Datasheet
Quad 6V TSSOP Logic IC - 705-MC74AC02DTR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 6V TSSOP Logic IC
705-MC74AC02DTR2G
Quad 6V TSSOP Logic IC 705-MC74AC02DTR2G
Quad 2-Input NOR Gate IC, CMOS, 6V, TSSOP-14, Tape & Reel Product overview: MC74AC02DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC02DTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, CMOS, 6V, TSSOP-14, Tape & Reel Product overview: MC74AC02DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC02DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74AC02DTR2G - 112470-MC74AC02DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC02DTR2G
112470-MC74AC02DTR2G
Logic - Logic - Gates and Inverters - MC74AC02DTR2G 112470-MC74AC02DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 112470-MC74AC02DTR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 112470-MC74AC02DTR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Gates and Inverters - MC74AC02DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC02DTR2GOSTR-ND
Gates and Inverters MC74AC02DTR2GOSTR-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74AC02DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC02DTR2GOSCT-ND
Gates and Inverters MC74AC02DTR2GOSCT-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74AC02DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC02DTR2GOSDKR-ND
Gates and Inverters MC74AC02DTR2GOSDKR-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74AC02DTR2G
Logic Gates MC74AC02DTR2G
Logic Gates 2-6V Quad 2-Input NOR

Logic Gates 2-6V Quad 2-Input NOR

Buy Now Datasheet
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi - 81Y6616 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
81Y6616
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi 81Y6616
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AC02; Logic Type:NOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes

NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AC02; Logic Type:NOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC02DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC02DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC02DTR2G
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - MC74AC02DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC02DTR2G
Gates and Inverters MC74AC02DTR2G
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - MC74AC02DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC02DTR2G
Logic - Gates and Inverters MC74AC02DTR2G
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74AC02DTR2G 705-MC74AC02DTR2G 112470-MC74AC02DTR2G MC74AC02DTR2GOSTR-ND MC74AC02DTR2G 81Y6616 MC74AC02DTR2G MC74AC02DTR2G MC74AC02DTR2G
Product Name Quad 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - MC74AC02DTR2G Gates and Inverters Logic Gates Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR; NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOR; NOR NOR NOR; NOR Gate NOT; NOR
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP-14 Other; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Inputs 2 2 2 2 2
Propagation Delay 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input OR gate - 74AHCT32D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers