onsemi Quad 6V SOIC Logic IC MC74AC02DG

Description
Quad 2-Input NOR Gate IC, SOIC, CMOS, 6V Product overview: MC74AC02DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC02DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NOR Gate IC, SOIC, CMOS, 6V Product overview: MC74AC02DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC02DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 6V SOIC Logic IC
705-MC74AC02DG
Quad 6V SOIC Logic IC 705-MC74AC02DG
Quad 2-Input NOR Gate IC, SOIC, CMOS, 6V Product overview: MC74AC02DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC02DG can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, SOIC, CMOS, 6V Product overview: MC74AC02DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC02DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74AC02DGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC02DGOS-ND
Gates and Inverters MC74AC02DGOS-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74AC02DG - 1219097-MC74AC02DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC02DG
1219097-MC74AC02DG
Logic - Logic - Gates and Inverters - MC74AC02DG 1219097-MC74AC02DG
Manufacturer: ON Semiconductor Win Source Part Number: 1219097-MC74AC02DG Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Family Name: MC74AC02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): HD74AC02RP; HD74AC02RPEL; TC74AC02FN(ELP,M); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219097-MC74AC02DG
Series: 74AC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Family Name: MC74AC02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): HD74AC02RP; HD74AC02RPEL; TC74AC02FN(ELP,M);
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic Gates - 1844266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1844266
Logic Gates 1844266
LOG CMOS GATE NOR QUAD

LOG CMOS GATE NOR QUAD

Supplier's Site
 - MC74AC02DG - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NOR Gate

Quad 2-Input NOR Gate

Supplier's Site Datasheet
Gates and Inverters - MC74AC02DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC02DG
Gates and Inverters MC74AC02DG
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
MC74AC02DG
Logic ICs >> Gates MC74AC02DG
2V~6V 4uA 4 6.5ns@5V,50pF NORGate SOIC-14 Gates ROHS

2V~6V 4uA 4 6.5ns@5V,50pF NORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74AC02DG
Logic Gates MC74AC02DG
Logic Gates 2-6V Quad 2-Input NOR

Logic Gates 2-6V Quad 2-Input NOR

Buy Now Datasheet
Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi - 71J5560 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi
71J5560
Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi 71J5560
QUAD NOR GATE, 2I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC02; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD NOR GATE, 2I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC02; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74AC02DG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC02DG
Logic - Gates and Inverters MC74AC02DG
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC02DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC02DG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC02DG
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74AC02DG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74AC02DG
Gates and Inverters MC74AC02DG
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Rochester Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74AC02DG MC74AC02DGOS-ND 1219097-MC74AC02DG 1844266 MC74AC02DG MC74AC02DG MC74AC02DG MC74AC02DG 71J5560 MC74AC02DG MC74AC02DG MC74AC02DG
Product Name Quad 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74AC02DG Logic Gates Gates and Inverters Logic ICs >> Gates Logic Gates Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR; NOR GATE NOR NOT; NOR; NOR Gate Nor OR; NOR NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate
Supply Voltage 6V 2V ~ 6V 2 V ~ 6 V 6 v 2V ~ 6V 2V~6V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 2 2 2 2 2 2 2
Propagation Delay 6.5 ns 6.5 ns 6.5 ns 8 ns 6.5 ns 6.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Logic - Gates and Inverters - 54LS02FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details