NOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
NOR Gate IC 4 Channel 14-SOIC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC02D | MC74AC02D-ND | MC74AC02D | MC74AC02D |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR | NOR; NOR Gate |
| Logic Family | CMOS | |||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 |