NAND Gate IC 4 Channel 14-PDIP
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14
NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC00NGOS-ND | MC74AC00NG | MC74AC00NG | MC74AC00NG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 8 ns | |||
| Low Level Output Current (Sink) | 24 mA |