Manufacturer: ON Semiconductor
Win Source Part Number: 1219093-MC74AC00DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14-SOIC / NAND Gate IC 4 Channel 14-SOIC Product overview: MC74AC00DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC00DR2 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219093-MC74AC00DR2 | MC74AC00DR2 | 705-MC74AC00DR2 | MC74AC00DR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC74AC00DR2 | Quad SOIC Logic IC | Gates and Inverters | |
| Gate Type | NOT | AND; NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | |||
| IC Package Type | SOP; Other; SOP14 | Other; Bulk | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |