Manufacturer: ON Semiconductor
Win Source Part Number: 804817-MC44608P75G
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 13.1V
Duty Cycle: 82%
Frequency - Switching: 80kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -25°C ~ 150°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: MC44608
Voltage - Supply (Vcc/Vdd): 6.6V ~ 16V
IC REG CTRLR FLYBK ISO PWM 8-DIP / Few External Components Reliable and Flexible SMPS Controller Product overview: MC44608P75G from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44608P75G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 804817-MC44608P75G | 748-MC44608P75G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MC44608P75G | DIP Power Management IC |
| Configuration / Function | Flyback | |
| Package Type | DIP; Other; 8-DIP | Other; Tube |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | |
| Special Features | Internal Current Limit |