onsemi 82kHz DIP Power Management IC MC44608P75

Description
SWITCHING CONTROLLER, 82kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8 Product overview: MC44608P75 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 82kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44608P75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SWITCHING CONTROLLER, 82kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8 Product overview: MC44608P75 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 82kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44608P75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82kHz DIP Power Management IC
748-MC44608P75
82kHz DIP Power Management IC 748-MC44608P75
SWITCHING CONTROLLER, 82kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8 Product overview: MC44608P75 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 82kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44608P75 can be used for catalog matching and distributor lookup.

SWITCHING CONTROLLER, 82kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8 Product overview: MC44608P75 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 82kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44608P75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44608P75 - 135169-MC44608P75 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44608P75
135169-MC44608P75
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44608P75 135169-MC44608P75
Manufacturer: ON Semiconductor Win Source Part Number: 135169-MC44608P75 Packaging: Tube/Rail Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 13.1V Duty Cycle: 82% Frequency - Switching: 80kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 6.6 V to 16 V Control Operating Temperature: -25°C to 150°C (TJ)

Manufacturer: ON Semiconductor
Win Source Part Number: 135169-MC44608P75
Packaging: Tube/Rail
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 13.1V
Duty Cycle: 82%
Frequency - Switching: 80kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: 6.6 V to 16 V
Control Operating Temperature: -25°C to 150°C (TJ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-MC44608P75 135169-MC44608P75
Product Name 82kHz DIP Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - MC44608P75
Package Type Other; PDIP DIP; Other; 8-PDIP
IOUT 0.8000 amps
Duty Cycle 86 82
Operating Temperature -25 C (-13 F) -25 to 150 C (-13 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922580 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Ultra Low Iq, Wide Input, 2.4Mhz, 1A Synchronous Buck Regulator - ARG81800KESJSR - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
7 suppliers
DC DC Switching Controllers - CHL8325A-64CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 40-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers