onsemi Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi MC44608P40

Description
Pulse Width Modulation (PWM) Controller IC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:12.5V; Supply Voltage Max:13.8V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:40kHz; Product Range:- RoHS Compliant: No
Datasheet
Description
Pulse Width Modulation (PWM) Controller IC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:12.5V; Supply Voltage Max:13.8V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:40kHz; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi - 20C0953 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi
20C0953
Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi 20C0953
Pulse Width Modulation (PWM) Controller IC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:12.5V; Supply Voltage Max:13.8V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:40kHz; Product Range:- RoHS Compliant: No

Pulse Width Modulation (PWM) Controller IC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:12.5V; Supply Voltage Max:13.8V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:40kHz; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 20C0953
Product Name Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0018FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
3 suppliers
FRENIC-Ace AC Drive - FRN0088E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 135A Controller SMC-3 - 150C-D13JAD-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 37307 watts
View Details