Manufacturer: ON Semiconductor
Win Source Part Number: 074525-MC44608P100
Packaging: Tube/Rail
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 13.1V
Duty Cycle: 82%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: 6.6 V to 16 V
Control Operating Temperature: -25°C to 150°C (TJ)
Alternative Parts (Cross-Reference): UCC25705P; MC44608P100; AP2014SA; AP2014S;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
SWITCHING CONTROLLER, 110kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8 Product overview: MC44608P100 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 110kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44608P100 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 074525-MC44608P100 | 748-MC44608P100 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MC44608P100 | 110kHz DIP Power Management IC |
| Configuration / Function | Flyback | |
| Package Type | DIP; Other; 8-PDIP | Other; DIP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |
| Special Features | Internal Current Limit |