onsemi 0.75A 250kHz DIP Power Management IC MC44605P

Description
0.75A SWITCHING CONTROLLER, 250kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC44605P from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.75A, 250kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44605P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.75A SWITCHING CONTROLLER, 250kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC44605P from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.75A, 250kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44605P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.75A 250kHz DIP Power Management IC
748-MC44605P
0.75A 250kHz DIP Power Management IC 748-MC44605P
0.75A SWITCHING CONTROLLER, 250kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC44605P from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.75A, 250kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44605P can be used for catalog matching and distributor lookup.

0.75A SWITCHING CONTROLLER, 250kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC44605P from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.75A, 250kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44605P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44605P - 105316-MC44605P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44605P
105316-MC44605P
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44605P 105316-MC44605P
Manufacturer: ON Semiconductor Win Source Part Number: 105316-MC44605P Packaging: Tube/Rail Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 14.5V Frequency - Switching: Up to 250kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 7.5 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 105316-MC44605P
Packaging: Tube/Rail
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 14.5V
Frequency - Switching: Up to 250kHz
Fault Protection: Current Limiting, Over Voltage, Short Circuit
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 7.5 V to 18 V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-MC44605P 105316-MC44605P
Product Name 0.75A 250kHz DIP Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - MC44605P
Package Type Other; PDIP DIP; Other; 16-PDIP
Output Voltage 2.6 volts
Duty Cycle 80
Operating Temperature -25 C (-13 F) -25 to 150 C (-13 to 302 F)
Unlock Full Specs
to access all available technical data