Manufacturer: ON Semiconductor
Win Source Part Number: 1073563-MC44603AP
Packaging: Tube/Rail
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 14.5V
Duty Cycle: 80%
Frequency - Switching: Up to 250kHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
0.75A SWITCHING CONTROLLER, 250kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC44603AP from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.75A, 250kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44603AP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1073563-MC44603AP | 748-MC44603AP |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603AP | 0.75A 250kHz DIP Power Management IC |
| Configuration / Function | Flyback | |
| Package Type | DIP; Other; 16-PDIP | Other; PDIP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |
| Special Features | Internal Current Limit; Soft Start, Sync |