onsemi 0.75A 250kHz SOIC Power Management IC MC44603ADWR2

Description
0.75A SWITCHING CONTROLLER, 250kHz SWITCHING FREQ-MAX, PDSO16, SOIC-16 Product overview: MC44603ADWR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.75A, 250kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44603ADWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.75A SWITCHING CONTROLLER, 250kHz SWITCHING FREQ-MAX, PDSO16, SOIC-16 Product overview: MC44603ADWR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.75A, 250kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44603ADWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.75A 250kHz SOIC Power Management IC
748-MC44603ADWR2
0.75A 250kHz SOIC Power Management IC 748-MC44603ADWR2
0.75A SWITCHING CONTROLLER, 250kHz SWITCHING FREQ-MAX, PDSO16, SOIC-16 Product overview: MC44603ADWR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.75A, 250kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44603ADWR2 can be used for catalog matching and distributor lookup.

0.75A SWITCHING CONTROLLER, 250kHz SWITCHING FREQ-MAX, PDSO16, SOIC-16 Product overview: MC44603ADWR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.75A, 250kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC44603ADWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWR2 - 1073561-MC44603ADWR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWR2
1073561-MC44603ADWR2
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWR2 1073561-MC44603ADWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1073561-MC44603ADWR2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 80% Frequency - Switching: Up to 250kHz Fault Protection: Current Limiting, Over Voltage Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9 V to 18 V Alternative Parts (Cross-Reference): MC44603ADWR2G; ISL78223AAZ-T; ISL78223AAZ; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073561-MC44603ADWR2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 14.5V
Duty Cycle: 80%
Frequency - Switching: Up to 250kHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 18 V
Alternative Parts (Cross-Reference): MC44603ADWR2G; ISL78223AAZ-T; ISL78223AAZ;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-MC44603ADWR2 1073561-MC44603ADWR2
Product Name 0.75A 250kHz SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWR2
Package Type Other; SOIC SOIC; Other; 16-SOIC
IOUT 750 amps
Duty Cycle 82 80
Operating Temperature -25 C (-13 F) -25 to 150 C (-13 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

384kHz QFN Voltage Regulator IC - 750-A8296SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Power Management IC - 748-ICE3AR0680JZXKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 75
View Details
2 suppliers
LM20323 4.5-36V, 3A Current Mode Synchronous Buck Regulator - LM20323MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers