Two-Phase Stepper Motor Controller, 16 LEAD PDIP, 25-TUBE Product overview: MC3479PG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC3479PG can be used for catalog matching and distributor lookup.
Bipolar Motor Driver CMOS Parallel 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1073538-MC3479PG
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: CMOS
Output Current: 350mA
Voltage - Load: 7.2 V to 16.5 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 7.2 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC MTR DRV BIPLR 7.2-16.5V 16DIP
STEPPER MOTOR DRIVER, 16-DIP; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:350mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:7.2V; Supply Voltage Max:16.5V; Product Range:-; MSL:- RoHS Compliant: Yes
IC MTR DRV BIPLR 7.2-16.5V 16DIP
Bipolar Motor Driver CMOS Parallel 16-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MC3479PG | MC3479PGOS-ND | 1073538-MC3479PG | MC3479PG | 45J1227 | MC3479PG | MC3479PG |
| Product Name | Stepper Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MC3479PG | PMIC - Motor Drivers, Controllers | Stepper Motor Driver, 16-Dip; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| DC Input | 16 volts | 7 to 16 volts | 7 to 16 volts | 7 to 16 volts | |||
| Configuration | PCB Mount; "16-DIP (0.300"", 7.62mm)" | ||||||
| Communication | Parallel Interface | Parallel |