Manufacturer: ON Semiconductor
Win Source Part Number: 134900-MC3479P
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: CMOS
Output Current: 350mA
Voltage - Load: 7.2 V to 16.5 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Family Name: MC3479
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 7.2 V to 16.5 V
Alternative Parts (Cross-Reference): ZAMC4100GA2R; BD62011AFS-E2; ZAMC4100GA2V; BD62012FS-E2;
Introduction Date: October 06, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver CMOS Parallel 16-PDIP
Two-Phase Stepper Motor Controller, 16 LEAD PDIP, 1-TUBE Product overview: MC3479P from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC3479P can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 7.2-16.5V 16DIP
IC MTR DRV BIPLR 7.2-16.5V 16DIP
Bipolar Motor Driver CMOS Parallel 16-PDIP
Power Supply IC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:-; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: No
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 134900-MC3479P | MC3479POS-ND | 744-MC3479P | MC3479P | MC3479P | MC3479P | 07F5148 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC3479P | Motor Drivers, Controllers | Stepper Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Power Supply Ic; Input Voltage Onsemi |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||
| AC Input | 7 to 16 volts | 7 to 16 volts | |||||
| DC Input | 7 to 16 volts | 7 to 16 volts | |||||
| Continuous Current | 0.3500 amps | 0.3500 amps | |||||
| Configuration | PCB Mount; "16-DIP (0.300"", 7.62mm)" |