onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DTRK MC34268DTRK

Description
Manufacturer: ON Semiconductor Win Source Part Number: 108319-MC34268DTRK Packaging: Reel - TR Applications: Converter, SCSI-2 Mounting: SMD (SMT) Voltage - Input: 15V Number of Outputs: 1 Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: DPAK
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 108319-MC34268DTRK Packaging: Reel - TR Applications: Converter, SCSI-2 Mounting: SMD (SMT) Voltage - Input: 15V Number of Outputs: 1 Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DTRK - 108319-MC34268DTRK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DTRK
108319-MC34268DTRK
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DTRK 108319-MC34268DTRK
Manufacturer: ON Semiconductor Win Source Part Number: 108319-MC34268DTRK Packaging: Reel - TR Applications: Converter, SCSI-2 Mounting: SMD (SMT) Voltage - Input: 15V Number of Outputs: 1 Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: DPAK

Manufacturer: ON Semiconductor
Win Source Part Number: 108319-MC34268DTRK
Packaging: Reel - TR
Applications: Converter, SCSI-2
Mounting: SMD (SMT)
Voltage - Input: 15V
Number of Outputs: 1
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: DPAK

Buy Now Datasheet
Singapore, Singapore
DPAK Power Management IC
750-MC34268DTRK
DPAK Power Management IC 750-MC34268DTRK
BUS TERMINATOR SUPPORT CIRCUIT, PSSO2, DPAK-3 Product overview: MC34268DTRK from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DPAK, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268DTRK can be used for catalog matching and distributor lookup.

BUS TERMINATOR SUPPORT CIRCUIT, PSSO2, DPAK-3 Product overview: MC34268DTRK from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DPAK, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268DTRK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MC34268DTRK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MC34268DTRK
PMIC - Voltage Regulators - Special Purpose MC34268DTRK
IC REG CONV SCSI-2 1OUT DPAK

IC REG CONV SCSI-2 1OUT DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 108319-MC34268DTRK 750-MC34268DTRK MC34268DTRK
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DTRK DPAK Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type DPAK; Other; DPAK Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Multiple Outputs
Output Voltage 2.85 volts 2.85 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AAT2138IWO-0.6-T1 - 007752-AAT2138IWO-0.6-T1 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-TDFN (3x3)
View Details
5 suppliers
Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Switching Regulators - 1227216P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details