onsemi DPAK Power Management IC MC34268DT

Description
SCSI-2 Active Terminator Regulator | IC REG CONV SCSI-2 1OUT DPAK Product overview: MC34268DT from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DPAK, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SCSI-2 Active Terminator Regulator | IC REG CONV SCSI-2 1OUT DPAK Product overview: MC34268DT from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DPAK, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DPAK Power Management IC
750-MC34268DT
DPAK Power Management IC 750-MC34268DT
SCSI-2 Active Terminator Regulator | IC REG CONV SCSI-2 1OUT DPAK Product overview: MC34268DT from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DPAK, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268DT can be used for catalog matching and distributor lookup.

SCSI-2 Active Terminator Regulator | IC REG CONV SCSI-2 1OUT DPAK Product overview: MC34268DT from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DPAK, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268DT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DT - 1218703-MC34268DT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DT
1218703-MC34268DT
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DT 1218703-MC34268DT
Manufacturer: ON Semiconductor Win Source Part Number: 1218703-MC34268DT Packaging: Tube Mounting Style: SMD Applications: Converter, SCSI-2 Voltage - Output: 2.85V Categories: Integrated Circuits Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: MC34268 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1218703-MC34268DT
Packaging: Tube
Mounting Style: SMD
Applications: Converter, SCSI-2
Voltage - Output: 2.85V
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: MC34268
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 15V

Buy Now
PMIC - Voltage Regulators - Special Purpose - MC34268DT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MC34268DT
PMIC - Voltage Regulators - Special Purpose MC34268DT
IC REG CONV SCSI-2 1OUT DPAK

IC REG CONV SCSI-2 1OUT DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-MC34268DT 1218703-MC34268DT MC34268DT
Product Name DPAK Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DT PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24297RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
View Details