LDO Regulator, 800 mA, 2.85 V, SCSI-2 Active Terminator, SOIC-8 Narrow Body, 2500-REEL Product overview: MC34268DR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800 mA, 2.85 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800 mA, 2.85 V, SOIC, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 116891-MC34268DR2G
Packaging: Reel - TR
Applications: Converter, SCSI-2
Mounting: SMD (SMT)
Voltage - Input: 15V
Number of Outputs: 1
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
LDO Voltage Regulators 2.85V 800mA SCSI-5 Active Terminator
IC REG CONV SCSI-2 1OUT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-MC34268DR2G | 116891-MC34268DR2G | MC34268DR2G | MC34268DR2G |
| Product Name | 800 mA 2.85 V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DR2G | LDO Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage Type | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | ||
| Output Voltage | 2.85 volts | 2.85 volts | ||
| IOUT | 0.8000 amps |