onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DR2 MC34268DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218702-MC34268DR2 Packaging: Tape and Reel Mounting Style: SMD Applications: Converter, SCSI-2 Voltage - Output: 2.85V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MC34268 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 15V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218702-MC34268DR2 Packaging: Tape and Reel Mounting Style: SMD Applications: Converter, SCSI-2 Voltage - Output: 2.85V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MC34268 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DR2 - 1218702-MC34268DR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DR2
1218702-MC34268DR2
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DR2 1218702-MC34268DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1218702-MC34268DR2 Packaging: Tape and Reel Mounting Style: SMD Applications: Converter, SCSI-2 Voltage - Output: 2.85V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MC34268 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1218702-MC34268DR2
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Converter, SCSI-2
Voltage - Output: 2.85V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: MC34268
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 15V

Buy Now
Singapore, Singapore
SOIC Power Management IC
750-MC34268DR2
SOIC Power Management IC 750-MC34268DR2
BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOIC-8 Product overview: MC34268DR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268DR2 can be used for catalog matching and distributor lookup.

BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOIC-8 Product overview: MC34268DR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MC34268DR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MC34268DR2
PMIC - Voltage Regulators - Special Purpose MC34268DR2
IC REG CONV SCSI-2 1OUT 8SOIC

IC REG CONV SCSI-2 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1218702-MC34268DR2 750-MC34268DR2 MC34268DR2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268DR2 SOIC Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 8-SOIC Other; SOIC
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F)
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Power Management IC - 750-A8285SLBTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20.4 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - BTS50452EKAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs; Auto Restart
View Details