onsemi SOIC Power Management IC MC34268D

Description
BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOIC-8 Product overview: MC34268D from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOIC-8 Product overview: MC34268D from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Power Management IC
750-MC34268D
SOIC Power Management IC 750-MC34268D
BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOIC-8 Product overview: MC34268D from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268D can be used for catalog matching and distributor lookup.

BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOIC-8 Product overview: MC34268D from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC34268D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268D - 1218701-MC34268D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268D
1218701-MC34268D
PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268D 1218701-MC34268D
Manufacturer: ON Semiconductor Win Source Part Number: 1218701-MC34268D Packaging: Tube Mounting Style: SMD Applications: Converter, SCSI-2 Voltage - Output: 2.85V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Family Part Number: MC34268 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1218701-MC34268D
Packaging: Tube
Mounting Style: SMD
Applications: Converter, SCSI-2
Voltage - Output: 2.85V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Family Part Number: MC34268
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 15V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-MC34268D 1218701-MC34268D
Product Name SOIC Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MC34268D
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - 5962-9583901QPA - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.7500 amps
View Details
Voltage Regulators - 1908267 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; So70
View Details
Wide Input Voltage Adj Frequency, 2.0A Buck Reg W/Enable And Npor - A8587KEJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Voltage Regulators - BSP76 E6433 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
View Details