PFC IC Critical Conduction (CRM) 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 022694-MC34262PG
Packaging: Tube/Rail
Mounting: Through Hole
Mode: Critical Conduction (CRM)
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 12 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
PFC IC Critical Conduction (CRM) 8-PDIP
IC PFC CTRLR CRM 8DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | MC34262PGOS-ND | 022694-MC34262PG | MC34262PG | MC34262PG |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - MC34262PG | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |