PFC IC Critical Conduction (CRM) 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 104458-MC34262DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
PFC IC Critical Conduction (CRM) 8-SOIC
IC PFC CTRLR CRM 8SOIC
IC PFC CTRLR CRM 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | MC34262DR2GOSTR-ND | 104458-MC34262DR2G | MC34262DR2G | MC34262DR2G | MC34262DR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - MC34262DR2G | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |