PFC IC Critical Conduction (CRM) 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1218698-MC34262D
Packaging: Tube
Mounting Style: SMD
Mode: Critical Conduction (CRM)
Current - Startup: 250μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MC34262
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 28V
PFC IC Critical Conduction (CRM) 8-SOIC
IC PFC CTRLR CRM 8SOIC
IC PFC CTRLR CRM 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | MC34262D-ND | 1218698-MC34262D | MC34262D | MC34262D | MC34262D |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - MC34262D | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |