The MC34262D is a power factor controller designed for use in electronic ballast and off-line power converter applications, available in an SOIC-8 package measuring 5.00 mm by 4.00 mm. It features an internal startup timer, one-quadrant multiplier for near unity power factor, zero current detector for critical conduction operation, transconductance error amplifier, and a totem pole output capable of sourcing or sinking up to 500 mA. The device includes overvoltage protection, undervoltage lockout with 5.0 V minimum hysteresis, cycle-by-cycle current limiting, and a multiplier output clamp. Operating ambient temperature ranges from 0°C to +85°C. The part is Pb-free and halide-free.
0.5A POWER FACTOR CONTROLLER, PDSO8, PLASTIC, SOIC-8 Product overview: MC34262D from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.5A, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-MC34262D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 759-MC34262D |
| Product Name | 0.5A SOIC Power Management IC |
| Package Type | Other; SOIC |