Manufacturer: ON Semiconductor
Win Source Part Number: 1218692-MC3423P1G
Packaging: Tube
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Applications: General
Number of Circuits: 2
Technology: Mixed Technology
Part Status: Obsolete(EOL)
Family Name: MC3423
Categories: Circuit Protection
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): 3428; MC3423P1; MC3423D;
Introduction Date: January 15, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
TVS DEVICE MIXED 8DIP
IC SENSOR UNDERVOLTAGE 8DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1218692-MC3423P1G | MC3423P1G | MC3423P1G |
| Product Name | TVS - TVS - Mixed Technology - MC3423P1G | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | 8-PDIP |