Manufacturer: ON Semiconductor
Win Source Part Number: 1073525-MC3423DR2
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 2
Mounting: SMD (SMT)
Technology: Mixed Technology
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): MC3423DR2G; MC3423D; MC3423DR2; MC3423P1;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1073525-MC3423DR2 | MC3423DR2 |
| Product Name | TVS - TVS - Mixed Technology - MC3423DR2 | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 8-SOIC | 8-SOIC |