The MC3423D is an overvoltage crowbar sensing circuit in a SOIC-8 package, designed to protect electronic circuitry from overvoltage transients by triggering an external SCR. It operates with a supply voltage range of 4.5 to 40 Vdc and has a sense trip voltage of 2.45 to 2.75 Vdc at 25°C. The device features adjustable overvoltage threshold and programmable trip delay for noise immunity, with an operating ambient temperature range of 0 to +70°C. It is packaged in a SOIC-8 narrow body and shipped in 98-unit tubes.
Overvoltage Crowbar Sensing Circuit with Adjustable Threshold Voltage, SOIC-8 Narrow Body, 98-TUBE Product overview: MC3423D from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SOIC, Circuit Protection Fuse, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-MC3423D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 149-MC3423D |
| Product Name | SOIC Circuit Protection Fuse |