onsemi Ic, Switching Reg, 72Khz, To220-5; Topology Onsemi MC34167TG

Description
IC, SWITCHING REG, 72KHZ, TO220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
IC, SWITCHING REG, 72KHZ, TO220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Switching Reg, 72Khz, To220-5; Topology Onsemi - 27W1147 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switching Reg, 72Khz, To220-5; Topology Onsemi
27W1147
Ic, Switching Reg, 72Khz, To220-5; Topology Onsemi 27W1147
IC, SWITCHING REG, 72KHZ, TO220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

IC, SWITCHING REG, 72KHZ, TO220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27W1147
Product Name Ic, Switching Reg, 72Khz, To220-5; Topology Onsemi
Input Voltage 7.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details