onsemi Dc/dc Conv, 79Khz, To-220-5; Topology Onsemi MC34166TVG

Description
DC/DC CONV, 79KHZ, TO-220-5; Topology:Boost, Buck, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, 79KHZ, TO-220-5; Topology:Boost, Buck, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, 79Khz, To-220-5; Topology Onsemi - 14AC4516 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 79Khz, To-220-5; Topology Onsemi
14AC4516
Dc/dc Conv, 79Khz, To-220-5; Topology Onsemi 14AC4516
DC/DC CONV, 79KHZ, TO-220-5; Topology:Boost, Buck, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:-; RoHS Compliant: Yes

DC/DC CONV, 79KHZ, TO-220-5; Topology:Boost, Buck, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 14AC4516
Product Name Dc/dc Conv, 79Khz, To-220-5; Topology Onsemi
Input Voltage 7.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details