onsemi Step-Up/step-Down/invert Regulator, To-220-5; Topology Onsemi MC34166TG

Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, TO-220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; MSL:- RoHS Compliant: Yes
Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, TO-220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Step-Up/step-Down/invert Regulator, To-220-5; Topology Onsemi - 42K0666 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down/invert Regulator, To-220-5; Topology Onsemi
42K0666
Step-Up/step-Down/invert Regulator, To-220-5; Topology Onsemi 42K0666
STEP-UP/STEP-DOWN/IN VERT REGULATOR, TO-220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

STEP-UP/STEP-DOWN/INVERT REGULATOR, TO-220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 18725568 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18725568
Voltage Regulator 18725568
BUCK, BOOST SWITCHING REGULATOR IC, POSITIVE OR NEGATIVE, ADJUSTABLE, 5.05V, 1 OUTPUT, 3.3A (SWITCH), THROUGH HOLE, TO-220-5, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

BUCK, BOOST SWITCHING REGULATOR IC, POSITIVE OR NEGATIVE, ADJUSTABLE, 5.05V, 1 OUTPUT, 3.3A (SWITCH), THROUGH HOLE, TO-220-5, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 42K0666 18725568
Product Name Step-Up/step-Down/invert Regulator, To-220-5; Topology Onsemi Voltage Regulator
Input Voltage 7.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details