onsemi Voltage Regulator MC34166D2TR4G

Description
SWITCHING REGULATOR, VOLTAGE-MODE, 6A, 81KHZ SWITCHING FREQ-MAX, BIPOLAR, D2PAK-5. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SWITCHING REGULATOR, VOLTAGE-MODE, 6A, 81KHZ SWITCHING FREQ-MAX, BIPOLAR, D2PAK-5. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 18725564 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18725564
Voltage Regulator 18725564
SWITCHING REGULATOR, VOLTAGE-MODE, 6A, 81KHZ SWITCHING FREQ-MAX, BIPOLAR, D2PAK-5. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 6A, 81KHZ SWITCHING FREQ-MAX, BIPOLAR, D2PAK-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Step-Up/step-Down/invert Reg, Dpak-5, Full Reel; Topology Onsemi - 45J1225 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Up/step-Down/invert Reg, Dpak-5, Full Reel; Topology Onsemi
45J1225
Ic, Step-Up/step-Down/invert Reg, Dpak-5, Full Reel; Topology Onsemi 45J1225
IC, STEP-UP/STEP-DOWN/IN VERT REG, DPAK-5, FULL REEL; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-252 (DPAK); No. of Pins:5Pins; Product Range:-RoHS Compliant: Yes

IC, STEP-UP/STEP-DOWN/INVERT REG, DPAK-5, FULL REEL; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-252 (DPAK); No. of Pins:5Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, Buck, 72Khz, To-263-5; Topology Onsemi - 42AC1740 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 72Khz, To-263-5; Topology Onsemi
42AC1740
Dc/dc Conv, Buck, 72Khz, To-263-5; Topology Onsemi 42AC1740
DC/DC CONV, BUCK, 72KHZ, TO-263-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 72KHZ, TO-263-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 18725564 45J1225
Product Name Voltage Regulator Ic, Step-Up/step-Down/invert Reg, Dpak-5, Full Reel; Topology Onsemi
Input Voltage 7.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details