Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 022689-MC34164P-5G
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Supervisory Circuit, 4.33V, 1V-10V, TO-92, 3-Pin, 100mA Product overview: MC34164P-5G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V, 1V, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, 1V, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164P-5G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
VOLTAGE SENSING CIRCUIT, 32 uA, 10V, TO-92-3; Threshold Voltage:4.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Supervisory Circuits 4.27V UnderVoltage Sensing Circuit
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC34164P-005GOS-ND | 022689-MC34164P-5G | 691-MC34164P-5G | MC34164P-5G | MC34164P-5G | 45J1224 | MC34164P-5G |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MC34164P-5G | 4.33V 1V 10V Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Voltage Sensing Circuit, 32 Ua, 10V, To-92-3; Threshold Voltage Onsemi | Supervisory Circuits |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | ||||
| Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92-3 | TO-92 | TO-226-3, TO-92-3 Long Body | |||
| Threshold | 4.33 volts | 4.33 volts | 4.33 volts | 4.33 volts | 4.33 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |