onsemi Supervisors MC34164P-003

Description
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MC34164P-003OSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
2.65 V Voltage Supervisor IC
691-MC34164P-003
2.65 V Voltage Supervisor IC 691-MC34164P-003
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 2.65 V, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: MC34164P-003 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.65 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164P-003 can be used for catalog matching and distributor lookup.

Voltage Supervisor, Micropower Undervoltage Sensing Circuit 2.65 V, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: MC34164P-003 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.65 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164P-003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MC34164P-003 - 102883-MC34164P-003 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC34164P-003
102883-MC34164P-003
PMIC - PMIC - Supervisors - MC34164P-003 102883-MC34164P-003
Manufacturer: ON Semiconductor Win Source Part Number: 102883-MC34164P-003 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.71V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3

Manufacturer: ON Semiconductor
Win Source Part Number: 102883-MC34164P-003
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.71V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC34164P-003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC34164P-003
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC34164P-003
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site
PMIC - Supervisors - MC34164P-003 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC34164P-003
PMIC - Supervisors MC34164P-003
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet
Supervisors - MC34164P-003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC34164P-003
Supervisors MC34164P-003
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MC34164P-003OSTR-ND 691-MC34164P-003 102883-MC34164P-003 MC34164P-003 MC34164P-003 MC34164P-003
Product Name Supervisors 2.65 V Voltage Supervisor IC PMIC - PMIC - Supervisors - MC34164P-003 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92-3 TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) TO-226-3, TO-92-3 Long Body (Formed Leads)
Threshold 2.71 volts 2.71 volts 2.71 volts 2.71 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1922282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details