onsemi 4.33V 1V 10V MSOP Voltage Supervisor IC MC34164DM-5R2G

Description
Power Management IC: Undervoltage Supervisor, 4.33V, MSOP, 1V-10V Product overview: MC34164DM-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V, 1V, 10V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, 1V, 10V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164DM-5R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management IC: Undervoltage Supervisor, 4.33V, MSOP, 1V-10V Product overview: MC34164DM-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V, 1V, 10V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, 1V, 10V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164DM-5R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.33V 1V 10V MSOP Voltage Supervisor IC
691-MC34164DM-5R2G
4.33V 1V 10V MSOP Voltage Supervisor IC 691-MC34164DM-5R2G
Power Management IC: Undervoltage Supervisor, 4.33V, MSOP, 1V-10V Product overview: MC34164DM-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V, 1V, 10V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, 1V, 10V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164DM-5R2G can be used for catalog matching and distributor lookup.

Power Management IC: Undervoltage Supervisor, 4.33V, MSOP, 1V-10V Product overview: MC34164DM-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V, 1V, 10V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, 1V, 10V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164DM-5R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MC34164DM-5R2G - 787774-MC34164DM-5R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC34164DM-5R2G
787774-MC34164DM-5R2G
PMIC - PMIC - Supervisors - MC34164DM-5R2G 787774-MC34164DM-5R2G
Manufacturer: ON Semiconductor Win Source Part Number: 787774-MC34164DM-5R2 G Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.33V Family Name: MC34164 Categories: Integrated Circuits (ICs) Manufacturer Package: Micro8 Alternative Parts (Cross-Reference): MAX6808UA46; MAX6808UA46+; MAX6808UR46-T; MAX6808UR46; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787774-MC34164DM-5R2G
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Family Name: MC34164
Categories: Integrated Circuits (ICs)
Manufacturer Package: Micro8
Alternative Parts (Cross-Reference): MAX6808UA46; MAX6808UA46+; MAX6808UR46-T; MAX6808UR46;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - MC34164DM-5R2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
IC SENSOR UNDERVOLTAGE 5V MICRO8

IC SENSOR UNDERVOLTAGE 5V MICRO8

Buy Now Datasheet
 - MC34164DM-5R2G - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.33V, BIPolar, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.33V, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - Supervisors - MC34164DM-5R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC34164DM-5R2G
PMIC - Supervisors MC34164DM-5R2G
IC SUPERVISOR 1 CHANNEL MICRO8

IC SUPERVISOR 1 CHANNEL MICRO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MC34164DM-5R2G
Supervisory Circuits MC34164DM-5R2G
Supervisory Circuits 4.27V UnderVoltage Sensing Circuit

Supervisory Circuits 4.27V UnderVoltage Sensing Circuit

Buy Now Datasheet
Supervisors - MC34164DM-5R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC34164DM-5R2G
Supervisors MC34164DM-5R2G
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC34164DM-5R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC34164DM-5R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC34164DM-5R2G
IC SUPERVISOR 1 CHANNEL MICRO8

IC SUPERVISOR 1 CHANNEL MICRO8

Supplier's Site
Voltage Sensing, Active-Low, Micro8; Threshold Voltage Onsemi - 42K0660 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Sensing, Active-Low, Micro8; Threshold Voltage Onsemi
42K0660
Voltage Sensing, Active-Low, Micro8; Threshold Voltage Onsemi 42K0660
VOLTAGE SENSING, ACTIVE-LOW, MICRO8; Threshold Voltage:4.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Collector; Digital IC Case:Micro8; No. of Pins:8Pins RoHS Compliant: Yes

VOLTAGE SENSING, ACTIVE-LOW, MICRO8; Threshold Voltage:4.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Collector; Digital IC Case:Micro8; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC34164DM-5R2G 787774-MC34164DM-5R2G MC34164DM-5R2GOSCT-ND MC34164DM-5R2G MC34164DM-5R2G MC34164DM-5R2G MC34164DM-5R2G MC34164DM-5R2G 42K0660
Product Name 4.33V 1V 10V MSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - MC34164DM-5R2G Supervisors PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Sensing, Active-Low, Micro8; Threshold Voltage Onsemi
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Type MSOP SSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Micro 8 lead Surface Mount SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 32 µA
Supply Voltage 1 to 10 volts 1 to 10 volts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details